EN
  • EN
  • DE
  • IT

MCF52100CEP66

Part No MCF52100CEP66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 64KB Flash 3.3V 64-Pin QFN Tray / IC MCU 32BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF521xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN Exposed Pad (9x9)
Win Source Part Number 788195-MCF52100CEP66
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52100
Introduction Date July 25, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF52100CEP66 CAD Model

Description

Product Overview: NXP MCF52100CEP66

The NXP MCF52100CEP66 is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of embedded control applications. This product is part of the NXP ColdFire family, which is renowned for its powerful architecture, versatile functionalities, and exceptional reliability. The MCF52100CEP66 is an ideal choice for designers looking to balance cost and performance without compromising on features.

Key Features

  • Core: The MCU is built around a 32-bit ColdFire V2 core that offers a maximum CPU frequency of 66 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, allowing for ample space for code and data storage.
  • Communication Interfaces: To ensure versatile connectivity, the MCF52100CEP66 includes multiple communication interfaces such as UART, I²C, SPI, and CAN, enabling easy integration with a wide range of peripherals and networks.
  • Timers and Counters: The device features robust timing and control capabilities with its multiple general-purpose timers, PWM modules, and a real-time clock for scheduling and time-sensitive operations.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows the MCU to interface with analog sensors and transducers, making it suitable for data acquisition and control systems.
  • Package: The MCF52100CEP66 is available in a 64-pin LQFP package, which is both space-saving and convenient for PCB design.

Applications

The versatility of the NXP MCF52100CEP66 makes it an excellent choice for a wide array of applications. It is particularly well-suited for industrial control systems, medical devices, automotive electronics, and smart energy management solutions. Its robust set of features also makes it a reliable option for complex applications such as robotics, point-of-sale systems, and networking equipment.

Support and Resources

NXP provides extensive support for the MCF52100CEP66 through its comprehensive documentation, development tools, and software libraries. Designers can take advantage of the reference designs and technical support offered by NXP to accelerate development time and ensure a successful product deployment.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess