EN
  • EN
  • DE

UCC5640PWX

Part No UCC5640PWX
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE, 105OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 386555-UCC5640PWX
Ultra Librarian 3D Model Ultra Librarian UCC5640PWX CAD Model

Description

Introducing the Texas Instruments UCC5640PWX

The UCC5640PWX from Texas Instruments is a cutting-edge SCSI (Small Computer System Interface) controller chip designed to enhance the performance and reliability of server and storage systems. This advanced product is engineered to meet the demands of high-speed data transfer and connectivity in a wide range of applications, including servers, workstations, RAID systems, and other data-intensive environments.

Key Features:

  • Wide SCSI Support: The UCC5640PWX offers support for Wide SCSI protocols, enabling it to handle wider data paths and provide faster data transfer rates compared to narrow SCSI.
  • High Data Throughput: With the ability to support data transfer rates of up to 40 MB/s, this controller is well-suited for systems that require quick access to large volumes of data.
  • Multi-Device Compatibility: The chip can control up to 15 SCSI devices, offering flexibility and scalability in system design and upgrades.
  • Differential Interface: It features a differential interface that minimizes signal interference and ensures data integrity over longer cable distances, making it ideal for complex server environments.
  • Plug-and-Play: The UCC5640PWX is designed to be easily integrated into existing systems with minimal configuration, providing a user-friendly solution for system upgrades.

Applications:

The UCC5640PWX is versatile and can be used in various high-performance computing and storage solutions. Its robust design and support for multiple devices make it an excellent choice for:

  • Enterprise Servers
  • Workstations
  • RAID Systems
  • Storage Area Networks (SAN)
  • Network Attached Storage (NAS)

Product Specifications:

The UCC5640PWX is packaged in a 28-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance in diverse operating conditions.

With its combination of high-speed data transfer, wide device support, and robust design, the Texas Instruments UCC5640PWX SCSI controller is an essential component for building powerful and efficient data management systems.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess