EN
  • EN
  • DE

LX5250CPW

Part No LX5250CPW
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 9
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number LX5250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LX5250CPW-NDR,LX5250CPW-ND,150-LX5250CPW
Standard Package 2,500
Win Source Part Number 971249-LX5250CPW
Ultra Librarian 3D Model Ultra Librarian LX5250CPW CAD Model

Description

The Microsemi Corporation SCSI, LVD, SE Interface Signal Terminator is an integrated circuit with a package of tube. It has a voltage supply of 4.75V to 5.25V and has 9 terminations. It is mounted through SMD (SMT) and has a temperature range of 0°C to 70°C. This terminator has an ECCN of EAR99 and is REACH unaffected. in the open market.

You May Also Be Interested in

Maxim Integrated
SCSI Terminator
Lowest to $3.6498
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess