EN
  • EN
  • DE

UCC5618QP

Part No UCC5618QP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 18-LINE TERM 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1116155-UCC5618QP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian UCC5618QP CAD Model

Description

Introducing the UCC5618QP SCSI Terminator from Texas Instruments

The UCC5618QP is a cutting-edge SCSI (Small Computer System Interface) terminator designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is specifically tailored for use in Ultra2 SCSI and LVD (Low Voltage Differential) applications, offering a reliable and high-performance solution for managing SCSI bus signals.

The UCC5618QP is part of TI's family of SCSI terminators that provide active termination for SCSI bus lines. Active termination is critical for maintaining signal integrity, especially in high-speed and long bus applications. The UCC5618QP ensures minimal signal reflection, which is essential for preventing data errors and ensuring smooth and reliable communication between SCSI devices.

One of the key features of the UCC5618QP is its ability to support a wide range of SCSI standards, including SPI-2 (SCSI Parallel Interface-2), which allows for faster data transfer rates and improved performance. This makes the UCC5618QP an ideal choice for server environments, storage systems, and other high-end computing applications where speed and reliability are paramount.

The UCC5618QP comes in a compact QFP (Quad Flat Package) form factor, making it suitable for space-constrained applications. Its low-profile design does not compromise on functionality, offering 18 lines of termination with a 2.7V to 5.25V range of operation. This flexibility ensures that the UCC5618QP can be integrated into a variety of system designs without the need for additional voltage regulation components.

Additionally, the UCC5618QP features a disable function that allows the termination to be dynamically turned off when not needed, which can help to reduce power consumption in the system. This is particularly useful in power-sensitive applications and contributes to the overall efficiency of the system.

In conclusion, the UCC5618QP SCSI terminator from Texas Instruments represents a robust and versatile solution for maintaining signal integrity on SCSI buses. With its support for multiple SCSI standards, compact design, and power-saving features, the UCC5618QP is an excellent choice for system designers and engineers looking to enhance the performance and reliability of their SCSI-based systems.

You May Also Be Interested in

Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9512 $53.5608
21+ $4.8831 $102.5451
32+ $4.7305 $151.3760
44+ $4.5779 $201.4276
57+ $4.4253 $252.2421
76+ $3.9675 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess