EN
  • EN
  • DE

UCC3973PW

Part No UCC3973PW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER CTRLR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 80kHz to 160kHz
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 048473-UCC3973PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3973PW CAD Model

Description

The UCC3973PW from Texas Instruments is a specialized integrated circuit designed for driving cold cathode fluorescent lamps (CCFLs) that are commonly used in backlighting applications. This driver IC is part of TI's extensive range of power management solutions, tailored to provide reliable and efficient operation in various electronic devices.

Key Features

  • Versatile Voltage Range: The UCC3973PW operates over a wide input voltage range, making it suitable for a variety of power supply configurations.
  • Integrated Functions: It includes an onboard oscillator, a half-bridge driver, and a lamp current regulation feature, simplifying the design and reducing external component count.
  • High Efficiency: The device is designed for high efficiency, which is critical for battery-powered applications where power conservation is paramount.
  • Protection Features: Built-in protection mechanisms include over-voltage, over-temperature, and short-circuit protection, enhancing the overall reliability and longevity of the backlight system.

Applications

The UCC3973PW is ideal for driving CCFLs in a variety of applications, including:

  • Notebook computers
  • Desktop monitors
  • Industrial displays
  • Portable media players

Technical Specifications

Parameter Value
Package Type 16-Pin TSSOP
Operating Temperature -40°C to +85°C
Input Voltage 4.5V to 18V
Switching Frequency Up to 1MHz

With its robust design and comprehensive feature set, the UCC3973PW is a reliable choice for designers looking to implement an efficient CCFL backlighting solution in their products. Its ease of integration and strong performance characteristics make it a go-to driver IC for a range of display technologies.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2988 $103.9040
120+ $1.2582 $150.9840
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 963 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess