EN
  • EN
  • DE

UCC3972PWTR

Part No UCC3972PWTR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER CONTROLLER 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 80kHz to 160kHz
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 056187-UCC3972PWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3972PWTR CAD Model

Description

Overview of Texas Instruments UCC3972PWTR

The UCC3972PWTR is a highly sophisticated charge control integrated circuit (IC) from Texas Instruments, designed specifically to cater to the needs of modern rechargeable battery applications. This advanced IC is part of Texas Instruments' portfolio of power management solutions, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • Charge Management: The UCC3972PWTR is engineered to provide precise charge management for various battery chemistries, ensuring optimal performance and longevity of the battery.
  • Flexibility: It supports a wide range of input voltages, making it versatile for different power sources and adaptable to global power standards.
  • High-Efficiency: Its design emphasizes energy efficiency, which not only conserves power but also reduces heat generation during the charging process.
  • Protection Features: The device includes multiple protection mechanisms such as over-voltage, over-current, and temperature protection to safeguard the battery and the circuitry.
  • Compact Form Factor: The UCC3972PWTR comes in a small TSSOP package, which is ideal for space-constrained applications.

Applications

Given its robust feature set, the UCC3972PWTR is suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)

Technical Specifications

The UCC3972PWTR is designed with technical specifications that ensure it meets the stringent requirements of various applications. Some of these specifications include:

  • Adjustable charge current and voltage
  • Integrated power FET and current sensor
  • Automatic recharge feature
  • LED status indicators for charge states
  • Programmable safety timers for charge termination

With its combination of advanced features, the UCC3972PWTR from Texas Instruments stands as a leading solution for designers looking to integrate reliable charge control into their battery-powered products. Its ability to deliver safe, efficient, and flexible charging makes it an indispensable component in the realm of power management ICs.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0298 $55.1490
12+ $9.0501 $108.6012
18+ $8.7673 $157.8114
24+ $8.4845 $203.6280
31+ $8.2017 $254.2527
41+ $7.3532 $301.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess