EN
  • EN
  • DE

K4E8E304ED-EGCF

Part No K4E8E304ED-EGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 256Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942987-K4E8E304ED-EGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K4E8E304ED-EGCF CAD Model

Description

The K4E8E304ED-EGCF is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. DDR4 is a type of high-speed computer memory widely used in desktops, laptops, servers, and other devices requiring fast and efficient data access.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming Consoles

Features:

  • DDR4 Technology: Provides faster data transfer rates and lower power consumption compared to previous DDR generations.
  • High Density: Typically available in densities such as 4Gb or 8Gb per chip.
  • High Bandwidth: Offers high memory bandwidth for demanding applications.
  • Low Voltage: Operates at a low voltage (typically 1.2V) for improved power efficiency.
  • Error Correction Code (ECC): Some versions may include ECC for improved data integrity.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Improved System Performance: Faster data transfer rates and increased bandwidth enhance overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to improved energy efficiency.
  • Increased Memory Capacity: High density chips allow for greater memory capacity in a smaller space.
  • Enhanced Reliability: ECC (if present) provides error detection and correction for improved data integrity.
  • Future-Proofing: DDR4 is a widely adopted memory standard, ensuring compatibility with modern systems.

Additional Details:

The K4E8E304ED-EGCF is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) package. The exact speed grade, timing parameters, and other specifications vary depending on the specific revision and binning. Refer to the Samsung datasheet for detailed electrical characteristics, timing diagrams, and application notes. Proper PCB layout and signal integrity considerations are crucial for achieving optimal performance with DDR4 memory.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess