EN
  • EN
  • DE

UCC3926DS

Part No UCC3926DS
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description ± 20A Integrated Current Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Texas Instruments
Win Source Part Number 398282-UCC3926DS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3926DS CAD Model

Description

The UCC3926DS from Texas Instruments is a cutting-edge power management integrated circuit (IC) designed to offer robust and efficient solutions for a variety of applications. This versatile device is a part of Texas Instruments' extensive portfolio of power management products and is engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • High Performance: The UCC3926DS is optimized for high-speed operation, ensuring minimal power loss and enhanced system efficiency.
  • Versatility: This IC is suitable for a wide range of applications, including power supplies, DC-DC converters, and other power conversion technologies.
  • Advanced Control: It includes sophisticated control features that allow for precise regulation of output voltage and current, providing stable and reliable power delivery.
  • Protection Features: The UCC3926DS is equipped with numerous protection features to safeguard the system against overcurrent, overvoltage, undervoltage, and thermal overload conditions.
  • Integration: The integration of multiple functions into a single chip reduces the need for additional components, saving space and cost on the PCB.

Applications

The UCC3926DS is ideal for a variety of applications where efficient power management is crucial. It is commonly used in:

  • Telecommunications infrastructure
  • Industrial systems
  • Networking equipment
  • Enterprise computing
  • Automotive electronics

Technical Specifications

The UCC3926DS boasts a range of technical specifications that enable it to deliver top-notch performance:

  • Input Voltage Range: Designed to accommodate a broad range of input voltages.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing the overall solution size.
  • Efficiency: Optimized for high efficiency to minimize power loss and heat generation.

With its combination of performance, versatility, and reliability, the UCC3926DS from Texas Instruments is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess