EN
  • EN
  • DE

LTC4225CUFD-1#PBF

Part No LTC4225CUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2.8 mA
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4225
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879830-LTC4225CUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4225CUFD-1#PBF CAD Model

Description

The LTC4225CUFD-1#PBF from Analog Devices Inc. is a sophisticated dual Hot Swap™ controller designed to enable safe board insertion and removal from a live backplane. This advanced integrated circuit (IC) offers independent control of the two supply rails, ensuring that electronic systems can achieve uninterrupted operation even when components need to be replaced or upgraded.

Key Features

  • Wide Operating Voltage Range: The device can handle voltages from 2.9V to 18V, making it suitable for a variety of applications.
  • Adjustable Current Limit: Users can set the current limit threshold to match specific system requirements, ensuring optimal protection against overcurrent conditions.
  • Fast Overcurrent Fault Response: The LTC4225CUFD-1#PBF has a quick response to overcurrent faults, which helps to prevent damage to the electronic components.
  • Power Good Outputs: Each channel has a 'power good' output that can be used for downstream load enable, fault signaling, or interfacing with a microcontroller.
  • Dual Channel Operation: The IC can manage two channels independently, which is ideal for systems with dual supply rails.

Applications

The LTC4225CUFD-1#PBF is suitable for a wide range of applications that require reliable power management and distribution, including:

  • RAID Systems
  • Servers
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Systems

Package and Quality

The LTC4225CUFD-1#PBF is offered in a 24-lead (4mm × 5mm) QFN package, which is designed for space-constrained applications. The product adheres to the high-quality standards of Analog Devices Inc., ensuring reliability and performance in demanding environments.

With its robust feature set and versatile applications, the LTC4225CUFD-1#PBF is an excellent choice for system designers looking to enhance the reliability and safety of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess