EN
  • EN
  • DE

LTC4252BIMS8-1#PBF

Part No LTC4252BIMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4252
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879852-LTC4252BIMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252BIMS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC4252BIMS8-1#PBF Product Overview

The LTC4252BIMS8-1#PBF is a high-quality, negative voltage Hot Swap™ controller integrated circuit (IC) manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is designed to allow boards to be safely inserted and removed from live backplanes, effectively managing the inrush current to prevent glitches on the power supply and damage to the connectors and board components.

Encased in an MSOP-8 package, the LTC4252BIMS8-1#PBF is specifically tailored for controlling negative supply voltages, a unique feature that makes it suitable for telecom and networking equipment where negative supply voltages are common. The device operates over a wide voltage range, ensuring compatibility with various system designs and requirements.

Key features of the LTC4252BIMS8-1#PBF include an overcurrent protection mechanism that shields the power supply and load from excessive currents, and an adjustable overcurrent timer that allows system designers to set the right balance between protection and tolerance for inrush currents. Furthermore, the controller provides a gate drive for an external N-channel MOSFET, which makes it possible to control the power flow with high efficiency and minimal voltage drop.

The IC also includes a multi-function timer that can be used to control circuit breaker functions, providing additional layers of protection. The LTC4252BIMS8-1#PBF also features undervoltage lockout (UVLO), which ensures that the Hot Swap operation does not commence until the supply voltage reaches a safe level. This feature is critical for maintaining system reliability and preventing malfunctions.

For ease of monitoring and diagnostics, this Hot Swap controller includes a status output that signals a fault condition, allowing for immediate system response and intervention. The LTC4252BIMS8-1#PBF is also characterized by its robustness and ability to withstand harsh environments, making it an ideal choice for critical applications in industrial and communications infrastructure.

In conclusion, the LTC4252BIMS8-1#PBF from Analog Devices Inc. is a versatile, reliable, and efficient solution for power management in negative voltage systems, ensuring safe and smooth hot-swap operations in a variety of applications.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9514 $109.9028
3+ $45.0889 $135.2667
4+ $43.6798 $174.7192
6+ $42.2707 $253.6242
8+ $40.8616 $326.8928
10+ $36.6343 $366.3430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess