EN
  • EN
  • DE

UCC3818DW

Part No UCC3818DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR | IC PFC CTRLR AVERAGE CURR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 6kHz ~ 220kHz
Current - Startup 150μA
Supply Voltage (V) 12V ~ 17V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC3818
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1276482-UCC3818DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818DW CAD Model

Description

Product Overview: Texas Instruments UCC3818DW

The UCC3818DW from Texas Instruments is a sophisticated power management integrated circuit designed for use in a variety of power supply applications. This biCMOS device is part of the UCC3818x family and is particularly engineered to provide efficient and reliable control for power factor correction (PFC) circuits. Its purpose is to facilitate the design of systems that conform to harmonic current emission standards by shaping the input current waveform to be in phase with and proportional to the input voltage.

Key Features

  • Programmable Switching Frequency: The UCC3818DW allows designers to set the optimal switching frequency for their application, ranging from 16 kHz to 250 kHz, which can help to optimize the efficiency and size of the power supply.
  • Average Current Mode Control: This feature provides inherent line feed-forward compensation, which ensures stable operation over a wide range of input voltages.
  • Low Start-Up and Operating Current: The IC has a start-up current of 100 µA and a low operating current, which enhances the overall efficiency of the power supply.
  • Peak Current Limit: The peak current limit feature protects the system from overcurrent conditions, enhancing the reliability and longevity of the power supply.
  • Multi-Function Output Pin: A versatile output pin provides overvoltage protection, limiting the voltage stress on the PFC switch during transient conditions.
  • Shutdown Capability: The UCC3818DW includes a shutdown feature that allows the PFC section of the power supply to be safely disabled when necessary.

Applications

The UCC3818DW is ideal for a range of applications that require power factor correction, including:

  • AC-DC power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics

Package and Quality

The UCC3818DW is offered in a 16-pin SOIC package, which is suitable for surface mount technology (SMT) and is compatible with standard PCB assembly processes. Texas Instruments ensures high-quality standards, and the device is designed to meet or exceed the requirements of the industrial and consumer electronic industries.

Overall, the UCC3818DW is a robust and feature-rich solution for designers looking to implement active power factor correction in their power supply designs, ensuring compliance with global power efficiency standards while maintaining a high level of performance.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9269 $51.0497
32+ $3.2221 $103.1072
49+ $3.1214 $152.9486
67+ $3.0207 $202.3869
86+ $2.9201 $251.1286
115+ $2.6180 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess