EN
  • EN
  • DE

NCP1654BD

Part No NCP1654BD
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CCM 133KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 120kHz to 146kHz
Current - Startup 75μA
Supply Voltage - Operating 9 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 250629-NCP1654BD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1654BD CAD Model

Description

ON Semiconductor NCP1654BD Power Factor Correction Controller

The ON Semiconductor NCP1654BD is a highly-integrated Power Factor Correction (PFC) controller designed for use in compact and efficient power supply units. This advanced controller is engineered to facilitate the design of power circuits that adhere to stringent energy-saving standards, making it an ideal choice for applications in consumer electronics, office equipment, and industrial systems.

Key Features

  • Continuous Conduction Mode (CCM) Operation: The NCP1654BD operates in Continuous Conduction Mode, which is optimal for systems that require a high power factor and low THD (Total Harmonic Distortion).
  • High Integration: With built-in features such as a startup current source, a high-voltage startup, and a high-voltage current source for brown-out detection, the NCP1654BD minimizes the need for external components and simplifies the design process.
  • Frequency Foldback: To enhance efficiency under light-load conditions, the controller employs frequency foldback technology, which reduces switching losses by decreasing the switching frequency.
  • Protection Features: Comprehensive protection features include overvoltage protection, brownout detection, and a disable function, ensuring the safety and reliability of the power supply.

Applications

The versatility of the NCP1654BD allows it to be used in a wide range of applications, including:

  • AC-DC Adapters for Notebooks
  • Flat Panel Television Power Supplies
  • Desktop Computers
  • Offline Battery Chargers
  • Standby Power Supplies

Technical Specifications

The NCP1654BD is designed to operate over a wide supply voltage range and is available in a compact SOIC-8 package. Its precision voltage reference and on-chip loop compensation enable the design of a robust power supply with minimal external components.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NCP1654BD is manufactured in compliance with RoHS directives, ensuring a reduced environmental impact by restricting the use of hazardous substances.

With its advanced features and compliance with energy efficiency standards, the ON Semiconductor NCP1654BD stands out as a smart choice for designers looking to create high-performance, eco-friendly power solutions.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess