Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Bulk
Status Obsolete
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 15V
Current - Max 20mA
Capacitance at Vr, F 1.2pF at 0V, 1MHz
Power Dissipation (Maximum) 250mW
Temperature Range - Operating -65°C ~ 200°C
Manufacturer Package DO-204AH, DO-35, Axial
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1128985-5082-2811
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5082-2811 CAD Model

Description

The 5082-2811 Schottky diode manufactured by Broadcom Limited comes with a maximum current of 20mA and a peak reverse voltage of 15V.

  • Maximum Current: 20mA
  • Peak Reverse Voltage: 15V
  • Capacitance: 1.2pF @ Vr, F @ 0V, 1MHz
  • Package: DO-204AH, DO-35, Axial
  • Application: Discrete Semiconductor Products
  • Diode Type: Schottky - Single
  • Lifecycle Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1331-040LF
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $0.5653
ECAD model for HSMP-3862-TR1
Broadcom Limited
Surface Mount Zero Bias Schottky Detector Diodes | RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $4.8896
ECAD model for HSMS-2850-TR1
Skyworks Solutions Inc.
RF DIODE PIN 180V 2W 3QFN
Lowest to $32.9797
ECAD model for CLA4608-085LF
Skyworks Solutions Inc.
RF DIODE PIN 100V 250MW
Lowest to $169.9765
ECAD model for DSG9500-000
Broadcom Limited
RF DIODE PIN 100V SOT-323
Need more? Email Us
ECAD model for HSMP-381C-BLKG
Infineon Technologies
DIODE RF SW 50V 50MA SOD-323
Lowest to $0.3503
ECAD model for BA595E6327HTSA1
NXP / Nexperia
DIODE PIN 50V 100MA SOT323
Lowest to $0.2628
ECAD model for BAP70-04W
Vishay
DIODE RF PIN SOD80
Need more? Email Us
ECAD model for BA980-GS08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6364 $53.1820
12+ $8.7273 $104.7276
18+ $8.4546 $152.1828
25+ $8.1819 $204.5475
32+ $7.9091 $253.0912
43+ $7.0910 $304.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,398 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention