EN
  • EN
  • DE

LTC4223CGN-1#PBF

Part No LTC4223CGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V/14V N-Channel Positive Low Voltage 16-Pin SSOP N Tube / IC CNTRLR HOT SWAP DUAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783951-LTC4223CGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-1
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223CGN-1#PBF CAD Model

Description

Product Overview: LTC4223CGN-1#PBF

The LTC4223CGN-1#PBF is a cutting-edge Hot Swap™ controller integrated circuit (IC) from Linear Technology, designed to enhance the reliability and operational efficiency of high-availability electronic systems. This advanced component allows for the safe insertion and removal of circuit boards into live backplanes without causing any disruption to the main power supply or neighboring cards.

Key Features

  • Dual Channel Operation: The LTC4223CGN-1#PBF is equipped with two independent Hot Swap channels, enabling the management of two separate supply voltages simultaneously. This feature is particularly beneficial for systems that require dual supply rails.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, accommodating various applications with supply voltages from 2.9V to 29V, thereby ensuring versatility across different platforms.
  • Adjustable Current Limit: Users can set the overcurrent limit threshold through an external resistor, providing precise control over the maximum amount of current that can be drawn during operation.
  • Fast Overcurrent Protection: The LTC4223CGN-1#PBF boasts a rapid response to overcurrent conditions, safeguarding the system from potential damage due to excessive current draw.
  • Power Good Outputs: Each channel has a separate 'power good' output, which can be used to indicate a stable and within-specification output voltage, ensuring downstream circuits are powered correctly before enabling them.
  • Compact Package: The IC is housed in a space-saving 16-lead SSOP package, making it suitable for applications where board space is at a premium.

Applications

The LTC4223CGN-1#PBF is ideal for a wide range of applications, including but not limited to:

  • RAID Systems
  • Servers and Network Routers
  • Industrial Control Systems
  • High-Availability Telecommunications Equipment

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC4223CGN-1#PBF. The IC is designed to meet stringent industry standards, ensuring long-term performance in critical systems. Moreover, the part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and customer demands for eco-friendly components.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4505 $51.4605
50+ $2.0107 $100.5350
78+ $1.9479 $151.9362
107+ $1.8850 $201.6950
138+ $1.8222 $251.4636
184+ $1.6337 $300.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess