EN
  • EN
  • DE

UCC37322DR

Part No UCC37322DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR SGL HS 9A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115967-UCC37322DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC37322DR CAD Model

Description

The UCC37322DR by Texas Instruments is a robust and high-performance single-channel power MOSFET driver designed to handle a wide range of applications. This device is capable of delivering peak currents up to 9A, making it an ideal choice for driving large power MOSFETs and IGBTs that require high peak drive currents in applications such as motor control, power supplies, and converters.

Key Features

  • High Peak Output Current: Capable of providing up to 9A of peak current, ensuring efficient switching of connected power devices.
  • Wide Supply Voltage Range: Operates from a supply voltage range of 10V to 20V, accommodating various application needs.
  • High Speed: Propagation delays are typically 25ns, which allows for high-speed operation and switching frequencies.
  • Efficient Design: The totem-pole output stage features both high sink and source current capability, which reduces power loss and improves efficiency.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability of the device.
  • Dual Inputs: Offers both inverting and non-inverting inputs, providing design flexibility.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC to AC Converters
  • DC to DC Converters
  • Motor Controllers
  • Class D Power Amplifiers
  • Power Inverters

The UCC37322DR comes in an 8-pin SOIC package, which is not only space-efficient but also suitable for automated assembly processes, making it a convenient choice for mass production. The device also features matched rise and fall times, as well as under-voltage lockout protection, ensuring consistent performance and safe operation under varying conditions.

With its robust design and powerful drive capabilities, the UCC37322DR from Texas Instruments stands out as a reliable component for any high-power switching application. Its ability to drive large loads while maintaining speed and efficiency makes it a versatile and essential part of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2404 $55.8180
100+ $1.0178 $101.7800
155+ $0.9860 $152.8300
210+ $0.9542 $200.3820
275+ $0.9224 $253.6600
365+ $0.8270 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess