EN
  • EN
  • DE

2SK545-TB

Part No 2SK545-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160514-2SK545-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK545-TB CAD Model

Description

ON Semiconductor 2SK545-TB Overview

The 2SK545-TB is a high-performance N-Channel Junction Field Effect Transistor (JFET) produced by ON Semiconductor, a leader in the semiconductor industry. This product is designed for applications requiring high-speed switching and low on-resistance. It is commonly used in analog switches, choppers, commutators, and amplifiers due to its fast switching capabilities and efficient performance.

Key Features

  • Low On-Resistance: The 2SK545-TB boasts a very low on-resistance, which enhances its efficiency and reduces power loss during operation.
  • High-Speed Switching: Engineered for rapid switching applications, this JFET can operate at high frequencies, making it suitable for various high-speed circuits.
  • Low Leakage Current: It exhibits minimal leakage current, ensuring that the device maintains its performance and reliability over time.
  • High Input Impedance: With a high input impedance, the 2SK545-TB provides excellent linearity, which is crucial for analog signal processing applications.
  • Compact Design: The transistor comes in a small, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the 2SK545-TB makes it suitable for a wide array of applications, including:

  • Audio and Video Equipment
  • Analog Switches and Multiplexers
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Telecommunication Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK545-TB is manufactured with precision and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Users can trust this JFET for consistent operation in their electronic devices.

Environmental Compliance

The 2SK545-TB is designed with environmental sustainability in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. By choosing this JFET, customers are making an environmentally responsible decision without compromising on performance.

With its combination of speed, efficiency, and reliability, the 2SK545-TB from ON Semiconductor is an excellent choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess