EN
  • EN
  • DE

STM32WB55VCY6TR

Part No STM32WB55VCY6TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 128kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 72
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.4x4.38)
Base Product Number STM32
Other Names 497-STM32WB55VCY6TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1235730-STM32WB55VCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32WB55VCY6TR CAD Model

Description

STM32WB55VCY6TR - A Cutting-edge Wireless Microcontroller

The STM32WB55VCY6TR is a highly advanced wireless microcontroller from the renowned manufacturer STMicroelectronics. This device is part of the STM32WB series, which is designed to provide a high-performance and cost-effective solution for a wide range of applications that require both Bluetooth 5.0 and IEEE 802.15.4 wireless connectivity.

Key Features:

  • Multi-protocol Wireless Support: The STM32WB55VCY6TR supports Bluetooth 5.0, including Bluetooth Low Energy (BLE), as well as IEEE 802.15.4 (which can be used for protocols like Zigbee or Thread), providing versatile connectivity options for various wireless applications.
  • Powerful ARM Cortex Cores: This microcontroller is equipped with a 32-bit ARM Cortex-M4 core for application processing and a Cortex-M0+ core dedicated to managing the radio and real-time operations, ensuring high efficiency and performance.
  • Advanced Security Features: Security is a top priority, and this microcontroller includes features such as hardware public key authority (PKA), random number generation, and encryption (AES 256-bit) to ensure data protection and secure communications.
  • Energy Efficiency: Designed for energy-sensitive applications, the STM32WB55VCY6TR comes with multiple power-saving modes to extend battery life without compromising performance.
  • Generous Memory: With 256 KB of Flash memory and 64 KB of SRAM, it provides ample space for complex applications and data storage.
  • Integrated Peripherals: A range of integrated peripherals, including ADCs, timers, SPI, I2C, and UART interfaces, enable developers to create sophisticated applications with fewer external components.

Applications:

With its robust feature set, the STM32WB55VCY6TR is well-suited for a variety of applications, such as:

  • Smart Home and IoT devices
  • Wearable technology
  • Industrial wireless control
  • Wireless sensors and monitoring systems
  • Healthcare and medical devices

The STM32WB55VCY6TR microcontroller is available in a compact VFQFPN36 package, making it ideal for space-constrained applications. Its combination of dual-core architecture, wireless capabilities, and extensive set of features make it a top choice for developers looking to build the next generation of connected devices.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess