EN
  • EN
  • DE

M40Z111WMH6

Part No M40Z111WMH6
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR NVRAM 3V 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 072931-M40Z111WMH6
Ultra Librarian 3D Model Ultra Librarian M40Z111WMH6 CAD Model

Description

The M40Z111WMH6 from STMicroelectronics is a robust, low-power SRAM with a built-in quartz crystal and lithium battery. This highly integrated product is designed to continuously keep track of the time, date, and month, making it an ideal choice for applications requiring reliable timekeeping and data retention without an external power source.

Key Features

  • Integrated Power Supply: The device comes with a self-contained lithium battery and crystal, which ensures a long-lasting and stable power supply for the SRAM and real-time clock (RTC).
  • Low Power Consumption: It is engineered for energy efficiency, which is crucial for battery-powered applications. The low power consumption extends the life of the onboard battery, ensuring long-term reliability of the timekeeping function.
  • High Data Retention: The M40Z111WMH6 is capable of retaining data for an extended period, thanks to its non-volatile memory feature. This makes it suitable for critical data storage applications where data integrity is paramount.
  • Real-Time Clock: The chip includes a real-time clock that maintains accurate time and date information. This feature is particularly useful in systems that require time-stamping or scheduled operations.

Applications

The M40Z111WMH6 is versatile and can be used in a variety of applications, including:

  • Utility meters
  • Security systems
  • Industrial control systems
  • Embedded systems
  • Portable devices

Technical Specifications

The device features a 44-pin SOIC package, making it compact and suitable for space-constrained applications. Its operating temperature range is from -40°C to +85°C, which allows it to function reliably in a wide range of environmental conditions.

Conclusion

The STMicroelectronics M40Z111WMH6 is a testament to the company's commitment to providing high-quality, integrated solutions for data retention and timekeeping. With its low power consumption, high data retention, and integrated RTC, this chip is an excellent choice for designers looking to incorporate reliable timekeeping and data storage capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess