EN
  • EN
  • DE

STGIB10CH60TS-L

Part No STGIB10CH60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM(TM) - 2ND SERIES IPM, 3-P  /  Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.134", 28.80mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.134", 28.80mm)
Base Product Number STGIB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16111-5
Standard Package 13
Win Source Part Number 1024998-STGIB10CH60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIB10CH60TS-L CAD Model

Description

STGIB10CH60TS-L Integrated Power Module from STMicroelectronics

The STGIB10CH60TS-L is a sophisticated integrated power module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This intelligent power module is specifically engineered to provide a high-performance, compact solution for advanced motor drive applications such as those found in air conditioners, washing machines, refrigerators, and other home appliances, as well as industrial motor control systems.

Key Features

  • Integrated IGBTs: The module features advanced Insulated Gate Bipolar Transistor (IGBT) technology, ensuring efficient and fast switching performance, which is crucial for applications requiring precise motor control.
  • Smart Driving Scheme: The STGIB10CH60TS-L incorporates an optimized gate drive circuit that simplifies the design and reduces external components, enhancing system reliability and performance.
  • Over-temperature Protection: Built with a smart shutdown function, the module is capable of protecting itself from overheating, thereby improving the safety and longevity of the application it is used in.
  • Compact Design: The module's compact footprint allows for a reduction in PCB size, which is beneficial for creating smaller and more efficient designs.
  • Built-in Bootstrap Diodes: With integrated bootstrap diodes, the module simplifies the PCB layout and reduces external component count, leading to cost savings and a more straightforward design process.

Applications

The versatility of the STGIB10CH60TS-L makes it suitable for a wide range of applications that require high-efficiency motor control and power management. It is particularly useful in:

  • Home appliances such as washing machines and refrigerators
  • Air conditioning units
  • Industrial motor drives
  • Fans and pumps

Technical Specifications

The STGIB10CH60TS-L operates at a maximum voltage of 600V, with an integrated bootstrap circuit and a three-phase gate drive. The module is also designed to handle a significant amount of power, making it suitable for a variety of demanding applications.

In conclusion, the STGIB10CH60TS-L from STMicroelectronics is an all-in-one solution for designers looking to implement an efficient, reliable, and cost-effective motor drive system. Its integration of advanced technologies into a single module makes it a go-to choice for a broad spectrum of industrial and consumer applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0795 $54.4770
14+ $7.4499 $104.2986
21+ $7.2171 $151.5591
29+ $6.9843 $202.5447
38+ $6.7514 $256.5532
50+ $6.0530 $302.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,935 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess