EN
  • EN
  • DE

STGIB10CH60S-L

Part No STGIB10CH60S-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM 2ND SERIES IPM, 3-PHASE I  /  Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.146", 29.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB10
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 156
Win Source Part Number 1192695-STGIB10CH60S-L
Ultra Librarian 3D Model Ultra Librarian STGIB10CH60S-L CAD Model

Description

The STGIB10CH60S-L is a cutting-edge Integrated Power Module (IPM) from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This IPM embodies the perfect blend of advanced IGBT technology with a three-phase bridge configuration, making it an ideal solution for motor drive applications and various other power management requirements.

Key Features

  • Integrated Design: The module integrates power devices, gate drivers, and protection features into a single package, simplifying design and reducing time-to-market.
  • High Voltage Rating: With a maximum operating voltage of 600V, this IPM can handle a broad range of industrial voltages, making it versatile for different global standards.
  • Current Capacity: The STGIB10CH60S-L can deliver up to 10A of continuous collector current, providing robust power handling capability for demanding applications.
  • Advanced IGBT Technology: Utilizing STMicroelectronics' proprietary IGBTs, this module offers low conduction and switching losses, enhancing overall system efficiency.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the module and the system it powers are safeguarded against unexpected current spikes.
  • Overtemperature Protection: The IPM includes temperature sensing and protection to prevent thermal overload, extending the lifespan of the product.
  • Isolation: Electrical isolation between the power and control circuits minimizes the risk of interference and enhances safety.
  • Optimized Layout: The module's design is optimized for excellent thermal performance and minimal parasitic inductance.

Applications

The STGIB10CH60S-L is suitable for a diverse array of applications, particularly where efficiency, compactness, and reliability are paramount. It is commonly used in:

  • AC Motor Drives
  • Washing Machines
  • Refrigeration Compressors
  • Fans and Pumps
  • General Purpose Inverters

With its robust design and advanced features, the STGIB10CH60S-L from STMicroelectronics is an excellent choice for designers looking to improve system performance while reducing overall complexity and cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $7.2253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4975 $68.9850
13+ $9.4338 $122.6394
19+ $9.1391 $173.6429
27+ $8.8443 $238.7961
34+ $8.5495 $290.6830
46+ $7.6650 $352.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess