Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 3 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
RoHS State Request Verification
Win Source Part Number 1276352-UCC2919D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2919
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC2919D CAD Model

Description

The UCC2919D by Texas Instruments is a versatile and efficient power distribution switch designed for a variety of applications. This advanced component is engineered to provide precision current limiting to protect sensitive electronic circuitry from excessive current conditions. The UCC2919D is particularly well-suited for systems requiring power distribution and management, such as USB hubs, laptops, and other portable devices.

Key Features

  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, ensuring optimal protection and performance.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent conditions, safeguarding connected components from potential harm.
  • Thermal Shutdown: With built-in thermal shutdown functionality, the UCC2919D automatically turns off when it exceeds a certain temperature, preventing thermal damage.
  • Under Voltage Lockout (UVLO): This feature ensures that the switch only operates when the supply voltage is within an acceptable range, enhancing system reliability.

Applications

The UCC2919D is ideal for a range of applications that require precise current control and distribution, including:

  • USB Hubs and Peripherals
  • Laptop Computers
  • Hot Swap Environments
  • Power Management Systems

Product Specifications

The UCC2919D comes in a surface-mount package and operates over a wide voltage range. It features an adjustable current limit and a range of protective measures designed to maintain system integrity under various conditions.

Parameter Value Package Type SOIC (D) Operating Voltage Range 4.5V to 5.5V Current Limit Range Adjustable Thermal Shutdown Yes UVLO Yes

With its robust feature set and reliable performance, the UCC2919D from Texas Instruments is an excellent choice for designers looking to implement power distribution and protection in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL HOTSWAP PWR CONT 20TSSOP / Hot Swap Controller 2-CH 5.5V/13V N-Channel Positive Voltage 20-Pin TSSOP Tube
Lowest to $3.7552
ECAD model for TPS2310IPW
Maxim Integrated
IC PWR DRIVER P-CHAN 1:1 16SOIC / Power Switch/Driver 1:1 P-Channel 300mA 16-SOIC
Need more? Email Us
ECAD model for DS1640S/T&R
Renesas Electronics America
USB Port Power Supply Controller | IC USB PWR CTRLR 1.5A 8SOIC
Lowest to $1.9504
ECAD model for ISL61861AIBZ
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $83.1225
ECAD model for MAX5970ETX+T
Microchip Technology
IC HOT SWAP CTRLR GP 24QFN
Lowest to $1.5167
ECAD model for LX8237ILQ-TR
Texas Instruments
IC HOT SWAP ORING CTLR 24VQFN / Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 24-Pin VQFN EP T/R
Lowest to $3.2272
ECAD model for TPS24741RGET
Maxim Integrated
IC HOT SWAP CTRLR GP 16SOIC / 3V to 12V Current-Limiting Hot Swap Controllers with Autoretry, DualSpeed/BiLevel Fault Protection
Need more? Email Us
ECAD model for MAX4273ESE
Linear Technology
Triple Hot Swap Controller with Multifunction Current Control | IC CONTRLLR HOT SWAP TRPL 20SSOP
Lowest to $23.5244
ECAD model for LTC4230CGN
Texas Instruments
IC 15V PROG HOT SWAP MGR 16-SOIC / Hot Swap Controller 15V N-Channel Positive Voltage 16-Pin SOIC T/R
Need more? Email Us
ECAD model for UCC39151DPTR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4959 $58.4631
22+ $5.3300 $117.2600
33+ $5.1633 $170.3889
45+ $4.9968 $224.8560
58+ $4.8302 $280.1516
78+ $4.3306 $337.7868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention