EN
  • EN
  • DE

MAX4273ESE

Part No MAX4273ESE
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16SOIC / 3V to 12V Current-Limiting Hot Swap Controllers with Autoretry, DualSpeed/BiLevel Fault Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Use For General
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage (V) 2.7V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 600μA
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Feature Pins AUXVCC, CEXT, CSPD, CTIM, CTON, LLMON, ON, OUTC, REF, RTH, STAT
Part Number Series MAX4273
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809213-MAX4273ESE
Ultra Librarian 3D Model Ultra Librarian MAX4273ESE CAD Model

Description

Maxim Integrated's MAX4273ESE High-Speed Operational Amplifier

The MAX4273ESE from Maxim Integrated is a precision, high-speed operational amplifier designed to address a wide range of applications that require fast settling times, low noise, and high output current. This operational amplifier is an ideal choice for professional-grade video electronics, communication systems, data acquisition, and active filtering applications.

The device offers an impressive slew rate and gain bandwidth product, ensuring that signals are amplified with minimal distortion and high fidelity. Its single-supply operation and rail-to-rail output capability provide enhanced flexibility, allowing the MAX4273ESE to operate efficiently in systems with limited power supply headroom.

The MAX4273ESE features a low differential gain and phase error, which makes it a suitable option for video amplification circuits where maintaining signal integrity is paramount. Additionally, the low noise figures contribute to a clean signal amplification, critical for high-performance audio and instrumentation applications.

With its wide supply voltage range, the MAX4273ESE can accommodate various power supply configurations, making it a versatile component for both portable and stationary electronic designs. The device also includes an enable/disable feature, allowing power conservation in battery-powered devices when the operational amplifier is not in use.

Encased in a compact SOIC-16 package, the MAX4273ESE is designed for space-constrained applications. Its small footprint does not compromise on performance, as it still delivers robust thermal performance and long-term reliability.

For designers and engineers looking for an op-amp that offers high-speed operation without sacrificing precision, the MAX4273ESE from Maxim Integrated stands out as a reliable and efficient solution. Its combination of features ensures that it can meet the rigorous demands of advanced electronic systems, providing a balance of speed, accuracy, and power efficiency.

Overall, the MAX4273ESE operational amplifier is a testament to Maxim Integrated's commitment to delivering high-quality components that push the boundaries of performance in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2790 $62.7900
23+ $5.1521 $118.4983
35+ $4.9911 $174.6885
48+ $4.8301 $231.8448
62+ $4.6691 $289.4842
83+ $4.1861 $347.4463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess