Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Hot Swap Controller
Number of Channels 3
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage (V) 1.7V ~ 16.5V
Temperature Range - Operating 0°C ~ 70°C
Supply Current 1.8mA
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Feature Pins /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Family Part Number LTC4230
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1209046-LTC4230CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4230CGN CAD Model

Description

Linear Technology LTC4230CGN Product Overview

The LTC4230CGN from Linear Technology is a highly integrated solution designed for Hot Swap applications that allow a board to be removed from and inserted into a live backplane without causing any disruption to the system. This product is part of Linear Technology's extensive range of power management solutions, offering reliability and performance for critical applications.

Key Features:

  • Integrated MOSFET: The LTC4230CGN incorporates an N-channel MOSFET, which provides the necessary control for inrush current limiting to protect both the backplane and the card during insertion.
  • Voltage Range: It operates over a wide voltage range, making it suitable for systems with supply voltages from 2.9V to 15V, thus accommodating various applications and ensuring versatility in design.
  • Compact Package: Packaged in a narrow 16-lead SSOP, the LTC4230CGN is designed for space-constrained applications, providing a compact hot swap solution without compromising on functionality.
  • Electronic Circuit Breaker: The device features an electronic circuit breaker function to protect against overcurrent conditions, which is essential for preventing damage to electronic components.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, offering flexibility and precise control over the power management of the system.
  • Multi-Function Timer: An onboard multi-function timer provides control over the fault timer, GATE voltage slew rate, and power-up insertion delay, ensuring smooth integration with system requirements.

Applications:

The LTC4230CGN is ideal for a variety of Hot Swap applications including servers, data storage systems, and network routers. Its robust feature set ensures that it can be used in environments where uninterrupted service is critical, and system maintenance or upgrades need to be performed without powering down the entire system.

Conclusion:

Linear Technology's LTC4230CGN is a comprehensive solution for Hot Swap applications that demand high reliability and precision. Its wide voltage range, integrated MOSFET, and advanced protection features make it a versatile and essential component for power management in high-availability systems.

You May Also Be Interested in

Renesas Electronics America
USB Port Power Supply Controller | IC USB PWR CTRLR 1.5A 8SOIC
Lowest to $1.9504
ECAD model for ISL61861AIBZ
Maxim Integrated
IC HOT SWAP CTRLR GP 16SOIC / 3V to 12V Current-Limiting Hot Swap Controllers with Autoretry, DualSpeed/BiLevel Fault Protection
Need more? Email Us
ECAD model for MAX4273ESE
Linear Technology
IC HOT SWAP CTRLR -48V 28SSOP
Lowest to $45.3623
ECAD model for LTC4261IGN#TRPBF
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 3.5A 28-SO
Lowest to $9.4546
ECAD model for VNQ810P-E
Renesas Electronics America
Power Distribution Controllers | IC MANAGER POWER HOT SWAP 8-SOIC
Lowest to $4.8213
ECAD model for ISL6115CB
Texas Instruments
IC PROG HOT SWAP PWR MGR 24TSSOP / Hot Swap Controller 1-CH 8V N-Channel Positive Voltage 24-Pin TSSOP T/R
Need more? Email Us
ECAD model for UCC2912PWPR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $11.8854
ECAD model for ISO1H811GAUMA1
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor with Soft-Start Pin
Lowest to $15.3194
ECAD model for ADM1177-1ARMZ-R7
Texas Instruments
36-V Hotswap Controller with Precision I2C Power Monitoring
Lowest to $9.7768
ECAD model for TPS2482PWR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5244 $70.5732
6+ $19.3021 $115.8126
9+ $18.6989 $168.2901
12+ $18.0957 $217.1484
15+ $17.4925 $262.3875
20+ $15.6829 $313.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,828 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention