EN
  • EN
  • DE

DS1640S/T&R

Part No DS1640S/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER P-CHAN 1:1 16SOIC / Power Switch/Driver 1:1 P-Channel 300mA 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type Latched Driver
Number of Outputs 4
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 300mA
Rds On (Typ) 67mOhm
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number DS1640
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1056060-DS1640S/T&R
Ultra Librarian 3D Model Ultra Librarian DS1640S/T&R CAD Model

Description

Maxim Integrated DS1640S/T&R Nonvolatile Timekeeping RAM

The DS1640S/T&R is a cutting-edge electronic component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative integrated circuits. This product combines the functionality of a full-featured real-time clock (RTC) with a nonvolatile static RAM, battery, and crystal in a single monolithic integrated circuit. It is a perfect solution for applications that require reliable timekeeping and data storage that persists through power cycles.

The DS1640S/T&R is specifically tailored to maintain accurate time and date information, with the added benefit of a nonvolatile memory that retains data when the primary power supply is interrupted. This makes it an ideal choice for systems that cannot afford to lose critical data during power failures, such as data logging systems, industrial controllers, and other embedded systems that require fault-tolerant storage.

One of the key features of the DS1640S/T&R is its built-in lithium battery, which ensures that the timekeeping and RAM functions continue to operate for years in the absence of external power. This self-contained power source removes the need for external battery backup systems, simplifying design and reducing the overall footprint of the system.

The device comes in a surface-mount package, designated by the "S" in its part number, and is provided on tape and reel ("T&R") for ease of handling and automated assembly, making it an excellent choice for mass production environments. The DS1640S/T&R operates over a wide temperature range, making it suitable for industrial applications that may be subjected to harsh environmental conditions.

With its combination of nonvolatile RAM, real-time clock, integrated power source, and crystal, the DS1640S/T&R from Maxim Integrated is a robust and reliable component that offers designers a compact, energy-efficient solution for timekeeping and data storage needs.

For those looking to incorporate this high-quality product into their designs, technical specifications, application notes, and support documentation are available on the Maxim Integrated website, ensuring that engineers have access to all the information needed to implement the DS1640S/T&R successfully in their projects.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,224 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess