EN
  • EN
  • DE

UCC28C42DR

Part No UCC28C42DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR PWM UVLO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 96%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035817-UCC28C42DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28C42DR CAD Model

Description

Overview of Texas Instruments UCC28C42DR

The Texas Instruments UCC28C42DR is a versatile and efficient off-line and DC-to-DC converter that offers a multitude of features for power supply applications. This integrated circuit is designed to provide reliable performance in a compact form factor, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • Adjustable Output: The UCC28C42DR provides an adjustable output voltage, which allows for a high degree of flexibility in various applications, accommodating a range of power requirements.
  • High-Frequency Operation: With an operation frequency up to 1 MHz, this device enables the use of smaller external components, reducing the overall size and cost of the power supply.
  • Low Startup Current: The low startup current feature minimizes stress during the initial power-up sequence, enhancing the longevity and reliability of the device.
  • Current Mode Control: Current mode control provides improved transient response, simplifying the loop compensation while delivering superior output voltage regulation.
  • Trimmed Oscillator Discharge Current: This trimming capability ensures consistent and accurate frequency settings over temperature and process variations.
  • Internal Soft Start: The built-in soft start function reduces inrush current during startup, which can help prevent system malfunctions and extend the life of the product.
  • Low Power Consumption: Designed with energy efficiency in mind, the UCC28C42DR features low power consumption, making it suitable for energy-sensitive applications.

Applications

The UCC28C42DR is widely used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power adapters for consumer electronics
  • Telecommunication equipment
  • Industrial systems

Package and Availability

The device is available in an 8-pin SOIC package, which is compatible with standard surface-mount technology, facilitating easy integration into a wide range of electronic assemblies. The UCC28C42DR is part of Texas Instruments' reliable power management IC portfolio, ensuring availability and support for designers and manufacturers.

With its robust feature set and flexible design, the Texas Instruments UCC28C42DR stands out as a powerful solution for advanced power supply designs that demand high efficiency and compact size.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5204 $52.0400
235+ $0.4270 $100.3450
365+ $0.4136 $150.9640
500+ $0.4003 $200.1500
650+ $0.3870 $251.5500
865+ $0.3469 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,670 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess