EN
  • EN
  • DE

UCC2894PW

Part No UCC2894PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO CM 16TSSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 12.7V
Supply Voltage - Operating 8.5 V to 16 V
Duty Cycle 70%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 16-TSSOP
Mounting Surface Mount
Win Source Part Number 144440-UCC2894PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2894PW CAD Model

Description

Product Overview: Texas Instruments UCC2894PW

The UCC2894PW is a versatile and high-performance current mode PWM controller designed by Texas Instruments to cater to a wide array of power supply applications. This advanced integrated circuit (IC) is engineered to provide precise power management and is an ideal choice for implementing power factor correction (PFC), off-line battery chargers, and DC-DC converters among other power control systems.

The UCC2894PW operates over a wide input voltage range and is capable of driving a power MOSFET directly. It integrates numerous features to enhance performance, reliability, and flexibility, making it well-suited for designing sophisticated power solutions. With its built-in soft-start capability, the UCC2894PW ensures smooth power-up sequences, reducing stress on the power components and extending their operational lifespan.

One of the standout features of the UCC2894PW is its advanced current mode control which facilitates fast response to load changes, tight output regulation, and simplified loop compensation. The device also boasts an adjustable operating frequency which can be programmed via an external resistor or synchronized to an external clock, providing designers with the flexibility to optimize their power supply for efficiency or to avoid critical noise-sensitive frequency bands.

Safety is a paramount concern in power management, and the UCC2894PW addresses this with its comprehensive protection features. It includes over-current protection, under-voltage lockout, and thermal shutdown to safeguard the IC and the power system it controls. These protection mechanisms ensure that the power supply operates within safe parameters, preventing damage to the IC and the connected load.

The UCC2894PW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards, making it suitable for space-constrained applications. Texas Instruments' commitment to quality means that this PWM controller is designed with the rigorous standards expected from a leading semiconductor manufacturer, ensuring reliable and consistent performance for your power management needs.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2175 $50.5225
17+ $5.9220 $100.6740
27+ $5.7370 $154.8990
37+ $5.5519 $205.4203
47+ $5.3668 $252.2396
63+ $4.8117 $303.1371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess