EN
  • EN
  • DE

AX101073

Part No AX101073
Manufacturer Belden Inc.
Catalog Keystone - Inserts
Description CAT6+ JACK MDVO BROWN TIA 606
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Inserts
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 989187-AX101073
Ultra Librarian 3D Model Ultra Librarian AX101073 CAD Model

Description

The 989187-AX101073 Keystone Connector is a high-quality electronic component manufactured by Belden Inc.

  • Series: Keystone Connectors
  • Package: bulk
  • Standard Package: 1 piece
  • Product Status: active
  • REACH: no REACH restrictions
  • HTSUS Code: 0000.00.0000
  • Moisture Sensitivity Level (MSL): not applicable
  • Description: versatile and durable component that can be used in a wide range of electronic devices and systems. With its high-quality construction and reliable performance, the 989187-AX101073 Keystone Connector is an excellent choice for your electronic projects.

You May Also Be Interested in

Panduit Corp
CAT6A LEFT/RIGHT 45 DEGREE TG WI / Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Need more? Email Us
TE Connectivity
INSERT RJ45 JACK TO IDC CONN
Lowest to $11.6418
L-com
CAT 6 SHLD RJ45 KEYSTONE CPLR
Lowest to $17.2843
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Tripp Lite
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Belden Inc.
MDVO LC KEY DUP MM BR-AL
Need more? Email Us
Phoenix Contact
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Tripp Lite
USB 3.0 ALL-IN-ONE KEYSTONE/PANE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess