EN
  • EN
  • DE

LMT70YFQR

Part No LMT70YFQR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 4DSBGA / Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2V ~ 5.5V
Resolution 5.194mV/°C
Features Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±0.13°C (±0.36°C)
Test Condition 30°C (150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number LMT70
Other Names 296-47337-6,296-47337-1,296-47337-2,LMT70YFQR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234016-LMT70YFQR
Ultra Librarian 3D Model Ultra Librarian LMT70YFQR CAD Model

Description

Introducing the LMT70YFQR Temperature Sensor from Texas Instruments

The LMT70YFQR is an ultra-small, high-precision, low-power temperature sensor from Texas Instruments (TI), designed to meet the stringent requirements of a wide range of applications. This analog output temperature sensor offers an exceptional combination of accuracy and power efficiency, making it an ideal choice for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

The LMT70YFQR is notable for its impressive temperature sensing capabilities. It boasts an accuracy of ±0.1°C from -20°C to 90°C and ±0.2°C from -55°C to 150°C, ensuring precise temperature readings across a broad range. The sensor's linear temperature coefficient of 10mV/°C provides a straightforward interface to temperature without the need for complex calculations, allowing for easy integration with microcontrollers and analog-to-digital converters.

Another remarkable feature of the LMT70YFQR is its low power consumption. With a quiescent current of just 30µA, it is particularly suited for battery-operated systems where power efficiency is paramount. The sensor's fast response time and low self-heating contribute to its overall performance and reliability.

The LMT70YFQR comes in a tiny 1.6mm x 1.6mm WSON package, making it one of the smallest temperature sensors available on the market. This compact footprint allows for high integration density and flexibility in design, enabling product designers to include temperature sensing in applications where space is highly constrained.

Applications for the LMT70YFQR are diverse and include medical equipment such as clinical thermometers and patient monitoring systems, industrial controls, mobile devices, and high-precision temperature measurement systems. Its robust design and high accuracy also make it suitable for environmental monitoring and HVAC systems.

In summary, the LMT70YFQR from Texas Instruments is a state-of-the-art temperature sensor that offers an optimal mix of size, precision, and power efficiency. Its ease of use and high integration capability make it an excellent choice for designers looking to incorporate accurate temperature sensing into their next project.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4104 $56.4160
90+ $1.1572 $104.1480
135+ $1.1211 $151.3485
185+ $1.0849 $200.7065
240+ $1.0487 $251.6880
320+ $0.9403 $300.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess