EN
  • EN
  • DE

UCC28514N

Part No UCC28514N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMB CTRLR 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 054650-UCC28514N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28514N CAD Model

Description

Introducing the UCC28514N Power Factor Correction IC from Texas Instruments

The UCC28514N is a versatile and efficient power management integrated circuit (IC) designed by Texas Instruments, aimed at providing advanced solutions for power factor correction (PFC) and power supply applications. This innovative component is engineered to enhance the performance of power systems by minimizing power loss and improving overall efficiency, making it an ideal choice for a wide range of electronic products.

Key Features and Benefits

  • Enhanced Power Factor: The UCC28514N is designed to achieve near-unity power factor, which significantly reduces reactive power in the system and minimizes the losses associated with inefficiencies in energy conversion.
  • Wide Operating Range: This IC supports a broad range of input voltages, accommodating various global standards and enabling its use in multiple regions without the need for significant design alterations.
  • High Efficiency: By integrating features such as low start-up current and low quiescent current, the UCC28514N ensures high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • Flexible Design: The IC's multi-mode operation allows designers to optimize the performance of their power supply systems, whether they require critical conduction mode (CRM) or continuous conduction mode (CCM) PFC.
  • Reliability: Texas Instruments' commitment to quality means the UCC28514N is built to deliver consistent performance and reliability, reducing the risk of system failures and enhancing product lifespan.

Applications

The UCC28514N is a versatile component that can be used in a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • LED lighting systems
  • Adapters and chargers

With its advanced features and robust design, the UCC28514N from Texas Instruments is a top choice for engineers and designers looking to create efficient, reliable, and high-performance power systems. Whether you're developing a new product or optimizing an existing one, the UCC28514N offers a compelling solution for your power factor correction needs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7637 $52.4007
26+ $3.9087 $101.6262
40+ $3.7866 $151.4640
55+ $3.6644 $201.5420
71+ $3.5423 $251.5033
95+ $3.1758 $301.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess