EN
  • EN
  • DE

LT3150CGN#TRPBF

Part No LT3150CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Positive Adjustable
Supply Current 12mA
Parts Input Voltage (V) 1.5V ~ 10V, 10V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LT3150
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 710899-LT3150CGN#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3150CGN#TRPBF CAD Model

Description

Product Overview: LT3150CGN#TRPBF

The LT3150CGN#TRPBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology. It provides a stable and reliable power supply solution for a wide range of applications, including telecommunications, networking, and industrial systems. This regulator is known for its high accuracy, fast transient response, and excellent thermal performance.

Key Features

  • Stable Output: The LT3150CGN#TRPBF ensures a consistent and stable output voltage, which is critical for sensitive electronic devices that require a precise power supply.
  • Low Dropout Voltage: This regulator operates with a very low dropout voltage, meaning it can maintain regulation even when the input voltage is close to the output voltage, maximizing efficiency.
  • High Efficiency: Designed for optimal power conversion, this product minimizes power loss and heat generation, thereby increasing system efficiency.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Package Type: The LT3150CGN#TRPBF comes in a 16-lead SSOP package, which is suitable for compact designs with space constraints.

Applications

This versatile linear regulator is ideal for use in a variety of applications, including but not limited to:

  • High-end consumer electronics
  • Automotive electronics
  • Data communication systems
  • Industrial instrumentation
  • Medical devices

Technical Specifications

Output Voltage: Adjustable<br> Dropout Voltage: Low<br> Package: 16-lead SSOP<br> Protection Features: Over-temperature protection<br> Manufacturer: Linear Technology<br>

The LT3150CGN#TRPBF is a testament to Linear Technology's commitment to providing high-quality power management solutions. Its combination of performance, efficiency, and flexibility makes it a top choice for engineers and designers looking to create stable and efficient electronic systems.

You May Also Be Interested in

Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4578 $59.6624
19+ $6.1192 $116.2648
30+ $5.9286 $177.8580
41+ $5.7369 $235.2129
53+ $5.5452 $293.8956
70+ $4.9723 $348.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess