EN
  • EN
  • DE

LV5805M-TE-L-E

Part No LV5805M-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5805
Standard Package 1,401 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 199015-LV5805M-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LV5805M-TE-L-E CAD Model

Description

The LV5805M-TE-L-E is a high-performance integrated circuit produced by ON Semiconductor, renowned for its precision and efficiency in power management applications. This versatile component is designed to cater to a wide range of electronic devices, providing a reliable solution for voltage regulation requirements.

Key Features

  • High Efficiency: The LV5805M-TE-L-E is engineered to maximize power efficiency, which is crucial for battery-operated devices, reducing power loss and extending operational time.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, ensuring consistent performance.
  • Adjustable Output: The output voltage of the LV5805M-TE-L-E can be adjusted to meet the specific needs of the application, providing designers with flexibility in their circuit designs.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity by preventing thermal damage.
  • Overcurrent Protection: Equipped with overcurrent protection, the LV5805M-TE-L-E safeguards against excessive currents that could potentially harm the electronic components.

Applications

The LV5805M-TE-L-E is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Supply Modules
  • Automotive Electronics
  • Telecommunication Equipment

Technical Specifications

Some of the technical specifications of the LV5805M-TE-L-E include:

  • Adjustable output voltage range
  • Low dropout voltage
  • Overcurrent and thermal protection

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in all of their products. The LV5805M-TE-L-E is no exception, being manufactured in state-of-the-art facilities with rigorous testing procedures to ensure it meets the demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,171 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess