EN
  • EN
  • DE

OPA2604AU

Part No OPA2604AU
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual FET-Input, Low-Distortion Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 25V/μs
Gain Bandwidth Product 20MHz
Current - Input Bias 100pA
Voltage - Input Offset 1mV
Supply Current 10.5mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 9V ~ 48V, ±4.5V ~ 24V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number OPA2604
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 711586-OPA2604AU
Family Name OPA2604
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2604AU CAD Model

Description

The OPA2604AU is a high-performance audio operational amplifier (op-amp) developed by Texas Instruments. This dual-channel op-amp is known for its low distortion and fast slew rate, making it an ideal choice for professional audio equipment, studio mixers, and high-fidelity sound systems.

Key Features:

  • FET-Input: The Field Effect Transistor (FET) input provides low noise performance, which is essential for audio applications where maintaining signal integrity is paramount.
  • Low Distortion: The OPA2604AU is designed to offer extremely low total harmonic distortion + noise (THD+N), allowing for clear and accurate audio reproduction.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals without distortion, ensuring that the audio remains crisp and dynamic.
  • Wide Bandwidth: The device features a wide bandwidth that extends the frequency response, making it suitable for a broad range of audio applications.
  • Dual-Channel: The dual-channel configuration enables the use of a single IC for stereo signal processing, which can simplify circuit design and reduce component count.

Applications:

  • Professional Audio Equipment
  • Studio Mixers
  • High-Fidelity Sound Systems
  • Active Filters and Equalizers
  • Analog and Digital Mixing Consoles

The OPA2604AU comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for compact designs without sacrificing performance. Its robust design ensures reliable operation over a wide range of temperatures, making it versatile for both consumer and professional audio applications.

With its exceptional audio performance and versatile applications, the OPA2604AU from Texas Instruments stands out as a superior choice for designers and engineers seeking to enhance the audio quality of their systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0180 $56.1260
14+ $7.5105 $105.1470
21+ $7.2568 $152.3928
30+ $6.7493 $202.4790
39+ $6.4956 $253.3284
49+ $6.2418 $305.8482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess