EN
  • EN
  • DE

TPS7A0212PDBVR

Part No TPS7A0212PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR 1.2V 200MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203159-TPS7A0212PDBVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Voltage - Output (Min/Fixed) 1.2V
Current - Output 200mA
Ultra Librarian 3D Model Ultra Librarian TPS7A0212PDBVR CAD Model

Description

Product Overview: Texas Instruments TPS7A0212PDBVR

The TPS7A0212PDBVR from Texas Instruments is a highly efficient, low-dropout (LDO) linear voltage regulator that provides a stable output voltage with a low input voltage supply. This compact and reliable power management solution is ideal for a range of applications, from portable electronics to industrial systems, where power efficiency and space constraints are critical considerations.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 1.2V, which is precisely regulated to ensure consistent performance for sensitive electronic circuits.
  • High Accuracy: With an output voltage tolerance of ±2%, the TPS7A0212PDBVR ensures high accuracy, making it suitable for powering precision components.
  • Low Dropout: The LDO regulator boasts a low dropout voltage, which allows it to operate efficiently even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.
  • Current Capacity: It can supply up to 150mA of output current, which is ample for a wide range of low-power devices and applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the system from damage due to excessive temperatures.
  • Overcurrent Protection: The TPS7A0212PDBVR also features overcurrent protection to prevent damage from output current overloads.
  • Package: Housed in a compact SOT-23-5 package, the regulator is designed for space-constrained applications.

Applications:

The TPS7A0212PDBVR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power supplies

With its combination of high accuracy, low dropout, and robust protection features, the TPS7A0212PDBVR from Texas Instruments stands out as a reliable choice for designers looking to optimize their power management solutions. Whether for consumer electronics, medical devices, or industrial applications, this LDO voltage regulator ensures a stable and efficient power supply, contributing to the overall performance and longevity of the end product.

You May Also Be Interested in

Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $3.1705
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
-5V 0.5 AMP 3PIN VOLTAGE REGULAT / Linear Regulator Controller IC Output
Need more? Email Us
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.6255

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5103 $51.0300
240+ $0.4187 $100.4880
370+ $0.4056 $150.0720
510+ $0.3925 $200.1750
660+ $0.3795 $250.4700
885+ $0.3402 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,567 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess