EN
  • EN
  • DE

UCC2818DTR

Part No UCC2818DTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 109579-UCC2818DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC2818
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2818DTR CAD Model

Description

The UCC2818DTR from Texas Instruments is a versatile and robust power management integrated circuit (IC) designed for use in a wide range of power supply applications. This PWM controller is particularly well-suited for power factor correction (PFC) applications, providing designers with an efficient solution for enhancing power supply performance in terms of power factor and total harmonic distortion (THD).

Key Features

  • Universal Line Input: The UCC2818DTR is designed to operate over a wide input voltage range, accommodating various global power standards without the need for manual adjustments.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 16 kHz to 500 kHz, allowing for flexibility in design and optimization of the power supply for specific applications.
  • Feedforward Line Regulation: This feature helps maintain stable operation despite fluctuations in the line voltage, ensuring consistent performance and output.
  • Low Start-up and Operating Current: The device's low current requirements contribute to an overall reduction in power consumption, making it an energy-efficient choice for power supply designs.
  • Multiple Protection Features: The UCC2818DTR includes over-voltage, under-voltage, and over-current protection, safeguarding the power supply and connected devices from potential damage caused by abnormal operating conditions.

Applications

The UCC2818DTR is ideal for a variety of applications where power efficiency and reliability are crucial. It is commonly used in:

  • AC-DC power supplies
  • Offline power converters
  • Power factor correction modules
  • Telecommunications equipment
  • Industrial systems

Package and Availability

The IC is offered in a slim TSSOP-16 package, allowing for compact PCB design and layout. The UCC2818DTR is available in tape and reel format, facilitating efficient assembly for high-volume production. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to assist designers in integrating this IC into their power management solutions.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3546 $50.3190
37+ $2.7525 $101.8425
57+ $2.6665 $151.9905
78+ $2.5805 $201.2790
101+ $2.4945 $251.9445
135+ $2.2364 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess