Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series GreenLine
Packaging Tube
Part Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 16mA
Operating Supply Voltage 10 V ~ 16 V
Operating Temperature Range -25°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 1218391-MC33368P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33368P CAD Model

Description

The ON Semiconductor MC33368P is a versatile and robust Power Factor Controller (PFC) designed for use in power supply applications that demand high efficiency and power factor correction. As part of ON Semiconductor's GreenLine™ series, the MC33368P is engineered to minimize power loss and improve overall energy efficiency, making it an ideal choice for environmentally conscious applications.

Key Features

  • High-Voltage Startup: This device comes with a high-voltage startup circuit that enables the IC to operate directly from the rectified line voltage, eliminating the need for an auxiliary bias winding.
  • Low Power Standby Mode: To conserve energy, the MC33368P features a low power standby mode which significantly reduces power consumption when the controller is not actively driving the PFC circuit.
  • Minimal External Components: The integrated circuits within the MC33368P reduce the need for external components, simplifying design and reducing overall system cost.
  • Current Mode Control: The device employs current mode control for improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Programmable Switching Frequency: Flexibility is provided with a programmable switching frequency that can be optimized for your specific application requirements.

Applications

The MC33368P is ideal for a wide range of applications where power efficiency is critical. These include:

  • Power supplies for personal computers
  • Power supplies for consumer electronics
  • Industrial power systems
  • Power adapters and battery chargers

Environmental Impact and Compliance

ON Semiconductor is committed to environmental stewardship. The MC33368P is designed to meet various international standards for energy efficiency and is compliant with regulations such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

The MC33368P from ON Semiconductor represents a powerful solution for designers looking to enhance power factor correction and efficiency in their power supply designs. With its high-voltage capabilities, energy-saving features, and compliance with environmental standards, the MC33368P stands out as a smart choice for energy-conscious applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA-RT
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to $0.4070
ECAD model for MC33262PG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention