Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 24kHz to 95kHz
Supply Voltage - Operating 10 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package eSIP-7G
Win Source Part Number 1087682-PFS713EG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFS713EG CAD Model

Description

The Power Integrations PFS713EG is an integrated circuit that operates in a continuous conduction (CCM) mode with a frequency switching range of 24kHz to 95kHz. Power Integrations PFS713EG is an integrated circuit that operates in a continuous conduction (CCM) mode with a frequency switching range of 24kHz to 95kHz.

  • Operation Mode: continuous conduction (CCM)
  • Frequency Switching: 24kHz to 95kHz
  • Package: eSIP-7G
  • Mounting: through-hole
  • Status: active
  • Temperature Range: -40°C to 125°C
  • Supply Voltage: 10V to 12V

You May Also Be Interested in

Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
Fairchild/ON Semiconductor
IC CONTROLLER PFC/PWM SW 16DIP
Lowest to $5.6440
ECAD model for ML4824CP2
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to $0.4070
ECAD model for MC33262PG
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to $0.3412
ECAD model for NCP1608BDR2G
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention