Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Continuous Conduction (CCM) - eSIP-16D
Manufacturer Power Integrations
Series HiperPFS™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 16-SSIP, 13 Leads, Exposed Pad, Formed Leads
Case / Package eSIP-16D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 596-1494-5, PFS7326H-ND
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888991-PFS7326H
Ultra Librarian 3D Model Ultra Librarian PFS7326H CAD Model

Description

The PFS7326H is a high-voltage, high-efficiency power conversion IC manufactured by Power Integrations. This device is designed for use in power supplies and chargers, providing efficient and reliable power delivery for a wide range of applications. It integrates a power MOSFET and a controller into a single package, simplifying the design and reducing the component count in power supply applications.

Applications

  • AC-DC power supplies
  • Battery chargers
  • LED lighting
  • Adapter applications
  • Auxiliary power supplies

Features

  • Integrated 725 V Power MOSFET
  • EcoSmart energy efficiency
  • Auto-restart protection
  • Over-temperature protection
  • Overload protection
  • Line undervoltage and overvoltage protection

Benefits

  • Reduces power supply size and component count
  • Improves energy efficiency and reduces energy consumption
  • Enhances system reliability and protects against faults
  • Simplifies power supply design and reduces time to market
  • Meets global energy efficiency standards

Additional Details

The PFS7326H utilizes Power Integrations' EcoSmart technology to minimize no-load power consumption and maximize energy efficiency across the load range. It incorporates a variety of protection features, including auto-restart for fault conditions, over-temperature protection, and overload protection. The device also includes line undervoltage and overvoltage protection to prevent damage from voltage fluctuations. The integrated 725 V power MOSFET allows for operation from a wide range of AC input voltages. The PFS7326H is available in a compact package, which saves board space. The device is designed for flyback converter topologies. It is commonly used in applications that require high efficiency and reliability, such as consumer electronics, industrial equipment, and LED lighting. The Power Integrations PFS7326H provides a cost-effective and highly integrated solution for power conversion applications. It helps designers to meet stringent energy efficiency standards and reduce system costs. This IC can handle up to 25W in adapter applications. The Hiper PFS-7 is specifically designed for high power factor, constant voltage power supplies.

You May Also Be Interested in

ON Semiconductor
IC PFC COMPACT PRECONVERT 8SOIC
Lowest to $4.5637
ECAD model for MC33260DR2
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to $1.0429
ECAD model for NCP1606BDR2G
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Lowest to $0.4979
ECAD model for MC34262DR2G
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7478 $56.9736
29+ $3.8957 $112.9753
45+ $3.7740 $169.8300
62+ $3.6522 $226.4364
80+ $3.5305 $282.4400
107+ $3.1652 $338.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention