EN
  • EN
  • DE

UCC2540PWP

Part No UCC2540PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8.5 V to 35 V
Temperature Range - Operating -40°C to 105°C
Case / Package 20-HTSSOP
Win Source Part Number 043424-UCC2540PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2540PWP CAD Model

Description

The UCC2540PWP is a state-of-the-art integrated circuit developed by Texas Instruments, renowned for its high-performance and reliability in power management applications. This advanced device is designed to cater to a wide range of power systems, offering flexibility and efficiency to engineers and designers.

Key Features

  • Advanced Control: The UCC2540PWP boasts an intelligent control system that ensures stable operation under varying load conditions, making it an ideal choice for demanding applications.
  • High Efficiency: With its optimized design, this IC delivers high efficiency, which is essential for reducing power loss and improving the overall performance of the power system.
  • Robust Protection: The device includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Wide Operating Range: It operates over a broad voltage range, accommodating different power supply specifications and ensuring compatibility with a variety of applications.
  • Compact Package: Housed in a compact PWP package, the UCC2540PWP saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Applications

The versatility of the UCC2540PWP makes it suitable for a diverse array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Industrial power control
  • Automotive power systems

Technical Specifications

The UCC2540PWP is engineered with precision, featuring technical specifications that ensure optimal performance:

  • Package Type: PWP
  • Operating Temperature Range: Specified by manufacturer
  • Voltage Range: Specified by manufacturer
  • Protection Features: Overcurrent, Overvoltage, Thermal Shutdown

In conclusion, the UCC2540PWP from Texas Instruments is a powerful and versatile integrated circuit that meets the stringent requirements of modern power management systems. With its advanced features and robust design, it stands as a top choice for engineers looking to enhance the efficiency and reliability of their power solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1597 $51.8328
57+ $1.7721 $101.0097
88+ $1.7167 $151.0696
121+ $1.6614 $201.0294
156+ $1.6060 $250.5360
209+ $1.4398 $300.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,983 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess