EN
  • EN
  • DE
  • IT

ADS605H

Part No ADS605H
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226623-ADS605H
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS605H CAD Model

Description

The ADS605H is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, designed to meet the rigorous demands of high-speed signal processing in modern applications. This precision ADC is part of TI's high-performance product line and is well-suited for a variety of demanding applications, including medical imaging, test and measurement equipment, and communication systems.

Key Features

  • High-Speed Performance: The ADS605H operates at a high sampling rate, providing the speed necessary for capturing rapid transient signals and for high bandwidth applications.
  • Resolution: With its high-resolution capabilities, the ADS605H ensures accurate signal representation, making it ideal for precision measurement tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency, offering low power consumption to help maintain thermal integrity and reduce system power requirements.
  • Differential Inputs: The ADS605H features differential inputs that enhance noise immunity and allow for accurate data acquisition in noisy environments.
  • Integrated Features: This ADC incorporates additional features such as an internal voltage reference and a digital error correction mechanism to improve accuracy and ease of use.
  • Interface Options: The device provides flexible interface options for easy integration with digital signal processors (DSPs) and microcontrollers (MCUs).

Applications

The ADS605H is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Communications Infrastructure
  • Spectrum Analyzers
  • Digital Oscilloscopes
  • Wireless Receivers

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS605H is backed by TI's rigorous testing and validation processes, ensuring that it meets the highest industry standards for performance and durability. Additionally, TI provides comprehensive technical support and documentation to assist customers with integration, development, and troubleshooting.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Fuji Electric
Need more? Email Us
Qualcomm
Lowest to $7.9791
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess