EN
  • EN
  • DE

UCC24650DBVR

Part No UCC24650DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description 200V Wake-Up Monitor for Fast Transient PSR | IC REG CTRLR FLYBK ISO 5SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Wake Up Monitor
Supply Voltage (V) 4.5V ~ 28V
Supply Current 63μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276088-UCC24650DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC24650DBVR CAD Model

Description

The UCC24650DBVR is a state-of-the-art Wake-Up Monitor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative device is engineered to significantly enhance the efficiency of power supply systems by reducing standby power consumption. It is particularly suitable for applications such as AC/DC power supplies, isolated and non-isolated flyback converters, and various other power converter topologies.

Key Features and Benefits

  • Wake-Up Signal Detection: The UCC24650DBVR is adept at detecting the voltage drop across a MOSFET, diode, or resistor during the off-time of a switching power supply. This enables the device to generate a wake-up signal to prompt the system to resume operation, thereby minimizing the time spent in low-power standby modes.
  • Adjustable Wake-Up Threshold: Users can adjust the wake-up threshold voltage to optimize the system's response to various load conditions, enhancing the flexibility and adaptability of the device.
  • Energy Saving: By reducing the duration of standby power modes, the UCC24650DBVR helps to lower overall energy consumption, which is critical for energy-sensitive applications and contributes to greener and more cost-effective power solutions.
  • Versatile Application: The device is suitable for a broad range of power supply designs, including those that require compliance with energy efficiency standards such as Energy Star or the European Code of Conduct (CoC).

Product Specifications

The UCC24650DBVR is offered in a compact SOT-23-6 package, making it an ideal choice for space-constrained applications. It operates over a wide supply voltage range and features a low quiescent current, which further contributes to the overall efficiency of the power supply system. The device's robust design ensures reliability and longevity, even in demanding environments.

Applications

  • AC/DC Power Supplies
  • Isolated and Non-Isolated Flyback Converters
  • Standby Power for TVs, Computers, and Other Consumer Electronics
  • Power Adapters

With the UCC24650DBVR, Texas Instruments continues its tradition of providing innovative, high-performance components that meet the evolving needs of the electronics industry. This Wake-Up Monitor is an essential building block for any power supply design aiming to achieve high efficiency and low standby power consumption.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3109 $51.2985
395+ $0.2551 $100.7645
610+ $0.2472 $150.7920
840+ $0.2392 $200.9280
1,085+ $0.2312 $250.8520
1,450+ $0.2073 $300.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess