EN
  • EN
  • DE

UCC2305DW

Part No UCC2305DW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CONTROLLER 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type HID Lamp Controller
Frequency 80kHz to 120kHz
Supply Voltage - Operating 5 V to 18 V
Operating Supply Current 100μA
Dimming No
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 056110-UCC2305DW
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UCC2305DW CAD Model

Description

The UCC2305DW is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide range of power management applications. This advanced chip is part of TI's extensive family of power management products, renowned for their reliability, efficiency, and innovative features.

Key Features:

  • High Performance: The UCC2305DW is engineered to deliver high-performance operation, ensuring stable and efficient power management across various applications.
  • Versatility: This IC is versatile and can be used in multiple configurations, making it suitable for a broad array of power systems.
  • Robust Design: With Texas Instruments' commitment to quality, the UCC2305DW is built to withstand harsh conditions and provide a long service life.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the UCC2305DW offers superior performance compared to traditional power management ICs.

Applications:

The UCC2305DW is ideal for use in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Battery Management Systems
  • LED Drivers
  • Telecommunications Equipment

Product Specifications:

Parameter Value
Package / Case SOIC-16
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Supply Voltage Min: 10V, Max: 15V

Quality and Support:

Texas Instruments provides comprehensive technical support and a robust data library for the UCC2305DW, including datasheets, reference designs, and application notes. Customers can rely on TI's global network of support and distribution for product availability and assistance.

Note: Please refer to the official Texas Instruments datasheet for the UCC2305DW for complete technical details and recommended usage guidelines.

You May Also Be Interested in

STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2311 $61.1555
10+ $10.0358 $100.3580
16+ $9.7222 $155.5552
22+ $9.4086 $206.9892
28+ $9.0950 $254.6600
37+ $8.1541 $301.7017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,066 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess