EN
  • EN
  • DE

UCC21710DWR

Part No UCC21710DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21710
Standard Package 2,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1350951-UCC21710DWR
Ultra Librarian 3D Model Ultra Librarian UCC21710DWR CAD Model

Description

UCC21710DWR Isolated Gate Driver by Texas Instruments

The UCC21710DWR from Texas Instruments is a robust isolated gate driver designed for high-power, high-voltage applications. It is specifically engineered to drive silicon carbide (SiC) MOSFETs and IGBTs, providing efficient and reliable control for a wide range of power systems. This gate driver is an ideal solution for applications such as electric vehicles, industrial motor drives, solar inverters, and power supplies.

Key Features:

  • Reinforced Isolation: With reinforced galvanic isolation up to 5.7 kVRMS, the UCC21710DWR ensures safe operation and protects the low-voltage side of the system from high-voltage transients.
  • High Drive Strength: The device offers high peak-source and peak-sink currents, up to 10 A, enabling fast switching transitions for power devices, thereby improving efficiency and reducing switching losses.
  • Advanced Protection: It includes multiple protection features such as under-voltage lockout (UVLO), over-temperature shutdown, and fault reporting, which enhance system reliability and longevity.
  • Wide Operating Range: The UCC21710DWR operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Flexible Input Interface: Its flexible input interface is compatible with both 3.3 V and 5 V logic levels, allowing easy integration with a variety of control circuits.
  • Desaturation Detection: The built-in desaturation detection helps to prevent damage to the power transistor by turning off the gate driver in the event of abnormal operating conditions.

Package and Availability:

The UCC21710DWR is available in a 16-pin SOIC (DWR) package, which is compact and offers a minimal footprint on printed circuit boards (PCBs). This gate driver is part of Texas Instruments' reliable power management portfolio and is available for order through their official website or authorized distributors.

For designers and engineers looking to enhance the performance and safety of their power systems, the UCC21710DWR isolated gate driver presents a versatile and dependable solution.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2672 $57.8704
15+ $6.7833 $101.7495
23+ $6.5714 $151.1422
32+ $6.3594 $203.5008
41+ $6.1474 $252.0434
55+ $5.5115 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess