EN
  • EN
  • DE

UC81186N

Part No UC81186N
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 986994-UC81186N
Ultra Librarian 3D Model Ultra Librarian UC81186N CAD Model

Description

The Texas Instruments UC81186N represents a robust and high-performance integrated circuit designed to meet the demanding requirements of power management and control systems. This component is engineered to deliver exceptional efficiency and reliability for a wide array of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Precision Voltage Regulation: The UC81186N ensures stable and precise voltage regulation, which is crucial for sensitive electronic devices that require consistent power delivery for optimal performance.
  • High-Efficiency Operation: With its advanced design, the UC81186N operates at high efficiency, which translates to lower energy consumption and reduced heat generation, thereby extending the life of the product and associated systems.
  • Robust Thermal Management: The device is equipped with features that help manage heat effectively, ensuring the IC operates within safe temperature ranges even under high load conditions.
  • Fault Protection: The UC81186N includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the circuit from potential damage due to abnormal operating conditions.
  • Flexible Application: Its versatile design allows the UC81186N to be used in a variety of power management configurations, making it suitable for a broad range of products and applications.

Applications

The UC81186N is adept at managing power in complex systems and is frequently utilized in:

  • Switching power supplies
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • LED drivers
  • Battery management systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the UC81186N is no exception. Manufactured with the highest standards, this product is designed to perform reliably over an extended lifespan, even in the most challenging environments. The UC81186N is a testament to Texas Instruments' dedication to providing top-tier components that engineers and designers can trust to build their systems around.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess