Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.3V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.39%
Current - Cathode 800μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number UC39431
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276050-UC39431N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC39431N CAD Model

Description

The UC39431N is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This versatile IC is engineered to provide precise voltage regulation, making it an essential component for a wide range of electronic applications.

Key Features

  • Adjustable Output Voltage: The UC39431N offers an adjustable output voltage feature, allowing users to tailor the voltage to meet the specific requirements of their circuit.
  • High Precision: With its ability to maintain a stable and precise output voltage, this IC ensures the reliable performance of your electronic devices.
  • Low Dropout Voltage: The low dropout voltage characteristic of the UC39431N makes it suitable for applications where efficiency is crucial, as it minimizes the voltage difference between the input and output.
  • Thermal Protection: The built-in thermal protection safeguards the IC from potential damage caused by overheating, enhancing its longevity and reliability.
  • Current Limiting: The current limiting feature protects the device and the load from overcurrent conditions, providing an additional layer of safety.

Applications

The UC39431N is a versatile component that can be used in various applications, including:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment

Technical Specifications

Parameter Value Output Voltage Range Adjustable Package Type DIP-8 Operating Temperature -40°C to +85°C Mounting Type Through Hole

With its robust design and comprehensive features, the UC39431N from Texas Instruments is a reliable choice for engineers and designers seeking a high-quality voltage regulator IC for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to €5.4707
ECAD model for ADR291GRU
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to €99.3121
ECAD model for AD581UH
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to €3.1248
ECAD model for TS6001AIG325T
ON Semiconductor
Precision Analog Voltage References
Lowest to €6.6337
ECAD model for CAT8900B102TBGT3
STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to €63.6321
ECAD model for AD2702JD
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention