EN
  • EN
  • DE

UC39431NG4

Part No UC39431NG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.39%
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 121010-UC39431NG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UC39431NG4 CAD Model

Description

Product Overview: UC39431NG4 Voltage Mode PWM Controller

The UC39431NG4 is a versatile voltage mode pulse width modulation (PWM) controller designed by Texas Instruments, tailored for a wide range of power conversion applications. This controller integrates all the necessary features to implement efficient and compact power supplies. With its high-performance capabilities, the UC39431NG4 is ideal for switch-mode power supplies, DC-DC converters, and other power control circuits.

Key Features

  • Adjustable Output Voltage: The UC39431NG4 offers an adjustable output voltage feature that provides flexibility in application design, allowing for a customized voltage setting according to specific requirements.
  • High-Frequency Operation: Capable of operating at high frequencies, this controller enables the design of power supplies with smaller components, reducing the overall size and cost of the system.
  • Internal Oscillator: An internal oscillator with a frequency range that can be externally programmed allows for precise control of the switching frequency, which is crucial for optimizing efficiency and performance.
  • Soft-Start Functionality: The soft-start function limits inrush current during startup, enhancing the reliability and lifespan of the power supply.
  • Current Limiting: Built-in current limiting provides protection against overcurrent conditions, ensuring safe operation under various load conditions.
  • Thermal Shutdown: Thermal shutdown circuitry is included to prevent damage from overheating, further safeguarding the device and the system it controls.

Applications

The UC39431NG4 is suitable for a broad spectrum of applications, including but not limited to:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the UC39431NG4 is designed to meet high-quality standards. Texas Instruments' commitment to innovation and reliability ensures that this PWM controller is a dependable choice for your power management needs.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess