Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 6.5GHz
Noise Figure (dB Typ @ f) 1.8dB @ 1GHz
Gain 10dB
Maximum Power Dissipation 1.2W
Typical Gain (hFE) (Min) 50 @ 20mA, 10V
Maximum Current Collector 100mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 005851-2SC3357-T1-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC3357-T1-A
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SC3357-T1-A CAD Model

Description

2SC3357-T1-A NPN RF Transistor

The 2SC3357-T1-A is a premier choice for RF applications due to its exceptional frequency response and robustness. This NPN transistor is particularly effective in settings that demand high gain and precise signal translation.

Key Features and Benefits:

  • Enhanced Frequency Response: Offers superior performance in RF applications requiring accurate signal reproduction.
  • High Gain Attributes: Amplifies signals effectively in low-noise environments.
  • Rugged Construction: Durable design suitable for challenging conditions.
  • Adaptability: Can be seamlessly integrated into multiple RF circuits.

Applications:

  • RF Power Amplifiers
  • Signal Conditioning Modules
  • Communication Satellites
  • Radar Systems
  • Wireless Transmission Devices

Additional Details: For RF engineers and designers, the 2SC3357-T1-A represents a versatile component that excels in complex electronic environments. Its construction and performance orientation are particularly beneficial for new-generation RF systems where performance accuracy and reliability are pivotal. Its adaptability makes it highly suitable for cutting-edge applications in both commercial and scientific communities.

You May Also Be Interested in

CEL
Lowest to €0.4898
ECAD model for 2SC3356-T1B-A/JM
Toshiba Semiconductor and Storage
TRANS RF NPN 30V 550MHZ SSM
Need more? Email Us
ECAD model for 2SC4915-O,LF
Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to €0.0593
ECAD model for 2SC4774T106S
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E
Ampleon USA Inc.
RF TRANS NPN 20V 1.215GHZ CDFM2
Need more? Email Us
ECAD model for MZ0912B100Y,114
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
Panasonic
Need more? Email Us
ECAD model for 2SC3938GOL
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC4569-T1B
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4008-E/2SA1635-E

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ €0.0516 €45.6484
2,150+ €0.0423 €90.9825
3,320+ €0.0410 €136.2731
4,580+ €0.0397 €181.7526
5,925+ €0.0383 €227.0568
7,920+ €0.0344 €272.5826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,968 pieces
MOQ: 885 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention