EN
  • EN
  • DE

AD2702JD

Part No AD2702JD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number AD2702
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859426-AD2702JD
Ultra Librarian 3D Model Ultra Librarian AD2702JD CAD Model

Description

AD2702JD Precision Voltage Reference

The AD2702JD is a state-of-the-art, precision voltage reference from Analog Devices Inc., designed to cater to a wide array of applications requiring a stable and accurate voltage reference. This device is meticulously engineered to deliver a fixed output voltage with minimal deviation over temperature and time, making it an ideal choice for high-performance data converters, precision instruments, and industrial automation systems.

Featuring a series-mode topology, the AD2702JD offers excellent temperature stability, typically in the range of 10 ppm/°C, and a low noise performance, which is crucial for sensitive electronic applications. Its output voltage is laser-trimmed to high accuracy, ensuring that the device meets the stringent requirements of precision applications straight out of the box.

The robust design of the AD2702JD also includes high load-driving capability, low thermal hysteresis, and excellent long-term stability. These characteristics are essential for maintaining performance in both simple and complex systems over extended periods. Moreover, the device is encapsulated in a hermetically sealed, dual-in-line package (DIP), which provides additional protection against environmental factors such as humidity and dust, thereby enhancing reliability.

The AD2702JD operates over a wide range of input voltages and has a low quiescent current, making it energy-efficient and versatile for battery-operated devices. It is also characterized by a fast settling time, enabling rapid system response to dynamic conditions.

For engineers and designers looking for a reliable voltage reference that combines precision, stability, and durability, the AD2702JD from Analog Devices Inc. stands out as an exceptional choice. Its performance and reliability are backed by Analog Devices' reputation as a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

Key Features:

  • High accuracy and low temperature coefficient
  • Low noise and excellent long-term stability
  • High load-driving capability
  • Hermetically sealed package for enhanced reliability
  • Wide input voltage range with low quiescent current

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5640 $62.5640
2+ $51.3346 $102.6692
4+ $49.7304 $198.9216
5+ $48.1262 $240.6310
6+ $46.5220 $279.1320
8+ $41.7094 $333.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess