Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 5 V to 35 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 12mA
Mounting SMD (SMT)
Case / Package 18-SOIC
Feature Pins CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP
Win Source Part Number 035741-UC3914DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3914DWTR CAD Model

Description

The UC3914DWTR from Texas Instruments is a sophisticated charge management controller that is designed to provide reliable and efficient charge control for a variety of applications. This integrated circuit is particularly well-suited for managing charging operations in systems that require precise control and monitoring, such as battery chargers, power tools, and portable electronic devices.

Key Features

  • High-Accuracy Voltage Regulation: The UC3914DWTR ensures that the charging voltage is regulated within tight tolerances, providing consistent charging and extending the life of the battery.
  • Programmable Current Limit: Users can set the charge current limit according to the requirements of the specific application, preventing overcharging and enhancing safety.
  • Automatic Charge Termination: The device includes an automatic charge termination feature, which stops the charging process once the battery reaches full capacity. This helps to prevent battery damage due to overcharging.
  • Status Indication Outputs: With built-in status indication outputs, the UC3914DWTR provides real-time feedback on the charging process, which can be used to signal the user or to interface with other system components.
  • Wide Operating Temperature Range: The controller is designed to operate over a wide temperature range, making it suitable for use in harsh environments.
  • Surface-Mount Package: The device comes in a surface-mount package (DWTR), which is ideal for space-constrained applications and allows for automated assembly processes.

Applications

Due to its versatile feature set and robust design, the UC3914DWTR is an excellent choice for a range of applications, including:

  • Portable Consumer Electronics
  • Handheld Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Smart Battery Packs
  • Electric Bicycles and Scooters

With its integration of multiple charge control features into a single chip, the UC3914DWTR streamlines the design of power management systems, reduces the number of external components required, and helps to accelerate the product development cycle. Texas Instruments' commitment to quality ensures that this charge controller will deliver exceptional performance and reliability for demanding applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €0.9479
ECAD model for TPS24710DGS
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.8471 €53.0824
15+ €7.2593 €108.8889
22+ €7.0323 €154.7112
30+ €6.8056 €204.1672
39+ €6.5786 €256.5669
52+ €5.8981 €306.7017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,570 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention