Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Win Source Part Number 141488-TPS2330ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2330ID CAD Model

Description

The TPS2330ID is a sophisticated power distribution switch from the renowned manufacturer Texas Instruments, designed to enhance the functionality and safety of USB and other hot-swap applications. This integrated circuit is engineered to provide precise current limiting, under-voltage lockout, over-voltage protection, and thermal shutdown to protect both the USB port and peripheral devices.

Key Features

  • Programmable Current Limit: Users can set the current limit threshold according to their application needs, ensuring devices operate within safe power levels.
  • Fast Overcurrent Response: The TPS2330ID reacts swiftly to overcurrent conditions, protecting connected devices from potential damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a specific threshold, preventing malfunction due to insufficient supply voltage.
  • Over-Voltage Protection: The device safeguards against voltage spikes, contributing to the longevity of the end product.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily turns off the switch, thus preventing thermal damage.

Applications

The TPS2330ID is versatile and can be used in a variety of applications, such as:

  • USB Hubs, Peripherals, and Docking Stations
  • Hot-Swap Supplies
  • Client-Side Bus Power Switching

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TPS2330ID is no exception. It is built to meet the rigorous standards expected of industrial and commercial electronic components, ensuring dependable performance in a wide range of environments and applications.

Product Specifications

With an operating temperature range of -40°C to 85°C, the TPS2330ID is suitable for use in challenging conditions. The device is available in an 8-pin SOIC package, making it compact and easy to integrate into existing designs.

For detailed technical specifications, reference designs, and support tools, please visit the Texas Instruments official website or contact their customer service for further assistance.

You May Also Be Interested in

Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to €5.8265
ECAD model for MAX5917AESE
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to €2.6165
ECAD model for MAX15093GWL+
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to €5.6786
ECAD model for MIC2586R-1YM
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.8674 €56.0225
70+ €1.5323 €107.2630
105+ €1.4844 €155.8599
145+ €1.4365 €208.2959
185+ €1.3887 €256.9033
250+ €1.2450 €311.2513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention