The UC385TD-3 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 3V with an impressive accuracy. This LDO regulator is part of the UC385 series, known for their reliability and efficiency in a wide range of applications.
With an input voltage range from 2.7V to 5.5V, the UC385TD-3 is a versatile component that can be used in various electronic devices, providing a stable source of power with a maximum output current of 500mA. This makes it suitable for battery-powered equipment, portable devices, and other applications where power efficiency is critical.
The device features excellent load and line regulation, ensuring a stable output voltage even with fluctuations in the input voltage or variations in the load. The UC385TD-3 also boasts a low dropout voltage, which minimizes power loss and enhances the overall efficiency of the power supply system.
Protection features are a key aspect of the UC385TD-3. It includes thermal shutdown and current limit protection to safeguard the device and the connected load from damage due to overheating or excessive current draw. This adds an extra layer of reliability, which is essential for maintaining the longevity of both the regulator and the application it is used in.
The UC385TD-3 comes in a TO-252 (D-Pak) package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production time and cost.
Overall, the Texas Instruments UC385TD-3 LDO voltage regulator is an excellent choice for designers looking for a dependable and efficient power management solution. Its combination of performance, protection features, and compact form factor make it a valuable addition to any power-sensitive electronic system.